NEN-EN 12602+A1

Prefabricated reinforced components of autoclaved aerated concrete

inactive
Organization: NEN
Publication Date: 1 July 2013
Status: inactive
Page Count: 184
ICS Code (Concrete and concrete products): 91.100.30
scope:

This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; - retaining wall components; - roof components; - floor components; - linear components (beams and piers). b) Non-structural elements: - nonloadbearing wall components (partition walls); - cladding components (without fixtures) intended to be used for external facades of buildings; - small box culverts used to form channels for the enclosure of services; - components for noise barriers. Depending on the type and intended use of elements for which the components are utilised, the components can be applied - in addition to their loadbearing and encasing function - for purposes of fire resistance, sound insulation and thermal insulation indicated in the relevant clauses of this European Standard. Components covered by this standard are only intended to be subjected to predominantly non-dynamic actions, unless special measures are introduced in the relevant clauses of this European Standard. The term "reinforced" relates to reinforcement used for both structural and non-structural purposes. This European Standard does not cover: - rules for the application of these components in structures; - joints (except their strength and integrity E of resistance to fire); - fixtures; - finishes for external components, such as tiling.

Document History

October 1, 2016
Prefabricated reinforced components of autoclaved aerated concrete
NEN-EN 12602 is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; - retaining wall...
January 1, 2016
Prefabricated reinforced components of autoclaved aerated concrete
NEN-EN 12602 is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; - retaining wall...
NEN-EN 12602+A1
July 1, 2013
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
November 1, 2012
Prefabricated reinforced components of autoclaved aerated concrete
A description is not available for this item.
May 1, 2008
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
January 1, 2006
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...
November 1, 1996
Prefabricated reinforced components of autoclaved aerated concrete
This European Standard is for prefabricated reinforced components of autoclaved aerated concrete to be used in building construction for: a) Structural elements: - loadbearing wall components; -...

References

Advertisement