NEN-EN 12984+A1

Food processing machinery - Portable and/or hand-guided machines and appliances with mechanically driven cutting tools - Safety and hygiene requirements

active, Most Current
Organization: NEN
Publication Date: 1 June 2010
Status: active
Page Count: 37
ICS Code (Plants and equipment for the food industry): 67.260
scope:

This European Standard covers portable and/or hand-guided machines and appliances equipped with mechanically driven cutting tools. This European Standard specifies requirements for the design and manufacture of portable and/or handguided machines and appliances equipped with electrically, hydraulically or pneumatically driven cutting tools (see Figures 1 to 9), hereinafter referred to as "machines". The machines covered by this European Standard are used for slaughtering animals, for cutting up animal carcasses, poultry and other foodstuff such as e.g. fish. They are mainly intended for use in slaughterhouses and rooms, which are used for cutting and preparing. These machines are used for the industry and trade. This European Standard specifies all significant hazards, hazardous situations and events relevant to the machines in the scope, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4)." This European Standard deals with the hazards which can arise during commissioning, operation, maintenance and de-commissioning of the machine. This European Standard is not applicable to portable and/or hand-guided machines and appliances equipped with electrically, hydraulically or pneumatically driven cutting tools, which are manufactured before the date of publication of this European Standard by CEN.

Document History

NEN-EN 12984+A1
June 1, 2010
Food processing machinery - Portable and/or hand-guided machines and appliances with mechanically driven cutting tools - Safety and hygiene requirements
This European Standard covers portable and/or hand-guided machines and appliances equipped with mechanically driven cutting tools. This European Standard specifies requirements for the design and...
December 1, 2005
Food processing machinery - Portable and/or hand-guided machines and appliances with mechanically driven cutting tools - Safety and hygiene requirements
This European Standard covers portable and/or hand-guided machines and appliances equipped with mechanically driven cutting tools. This European Standard specifies requirements for the design and...
August 1, 1997
Food processing machinery - Portable and/or hand-operated machines and appliances equipped with mechanically driven cutting tools - Safety and hygiene requirements
This European Standard covers portable and/or hand-guided machines and appliances equipped with mechanically driven cutting tools. This European Standard specifies requirements for the design and...

References

Advertisement