NEN-EN 13102

Ceramic machines - Safety - Setting and dehacking of fine clay tiles

inactive
Organization: NEN
Publication Date: 1 January 1998
Status: inactive
Page Count: 17
ICS Code (Equipment for the glass and ceramics industries): 81.100
scope:

This European Standard applies to: - machines for stacking or dehacking fired or unfired fine clay wall tiles and floor tiles on/from fixed or movable supports (see Figure A.1); - machines for loading or unloading fired or unfired fine clay wall tiles and floor tiles into/from containers (see Figures A.2 and A.4); - machines for loading or unloading fired or unfired fine clay wall tiles and floor tiles on/from stackable frames (see Figure A.3). This European Standard deals with the significant hazards, hazardous situations and events relevant to ceramic machines for loading and unloading of fine clay tiles, when they are used as intended and under the conditions foreseen by the manufacturer (see Clause 4). This standard deals with the preventive measures to minimise these hazards which can arise during commissioning, the operation and maintenance. The interface with the transport system for stacks, containers is covered by this European Standard for some examples not for all possibilities (see e.g. 5.6.4, 5.6.7). This European Standard is not applicable to: - machines for setting and dehacking of split tiles and roof tiles; - auxiliary machinery such as vacuum generators. This European Standard is not applicable to machines, which are manufactured before the date of publication of this European Standard by CEN.

Document History

December 1, 2008
Ceramic machines - Safety - Loading and unloading of fine clay tiles
This European Standard applies to: - machines for stacking or dehacking fired or unfired fine clay wall tiles and floor tiles on/from fixed or movable supports (see Figure A.1); - machines for...
July 1, 2008
Ceramic machines - Safety - Loading and unloading of fine clay tiles
A description is not available for this item.
January 1, 2006
Ceramic machines - Safety - Loading and unloading of fine clay tiles
This European Standard applies to: - machines for stacking or dehacking fired or unfired fine clay wall tiles and floor tiles on/from fixed or movable supports (see Figure A.1); - machines for...
NEN-EN 13102
January 1, 1998
Ceramic machines - Safety - Setting and dehacking of fine clay tiles
This European Standard applies to: - machines for stacking or dehacking fired or unfired fine clay wall tiles and floor tiles on/from fixed or movable supports (see Figure A.1); - machines for...

References

Advertisement