NEN-EN 13159

Compatibility of medical equipment with oxygen

pending
Organization: NEN
Publication Date: 1 June 1999
Status: pending
Page Count: 48
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

Specifies minimum requirements for the oxygen compatibility of materials which can come in contact with oxygen at pressures greater than 50 kPa in medical devices. Aspects of compatibility that are addressed include: cleanliness, resistance to ignition and the toxicity of products of combustion and/or decomposition.

Document History

NEN-EN 13159
June 1, 1999
Compatibility of medical equipment with oxygen
Specifies minimum requirements for the oxygen compatibility of materials which can come in contact with oxygen at pressures greater than 50 kPa in medical devices. Aspects of compatibility that are...
February 1, 1998
Compatibility of medical equipment with oxygen
Specifies minimum requirements for the oxygen compatibility of materials which can come in contact with oxygen at pressures greater than 50 kPa in medical devices. Aspects of compatibility that are...

References

Advertisement