NEN-EN 1337-6

Structural Bearings - Part 6: Rocker bearings

inactive
Organization: NEN
Publication Date: 1 November 1994
Status: inactive
Page Count: 30
ICS Code (Technical aspects): 91.010.30
scope:

This part of EN 1337 specifies the requirements for the design and manufacture of rocker bearings. In order to accommodate displacements rocker bearings can be combined with a sliding element in accordance with EN 1337-2. Bearings which are subjected to rotation greater than 0,05 rad resulting from the characteristic combination of actions are outside the scope of this part of EN 1337. This part of EN 1337 does not apply to rocker bearings made with materials other than those specified in clause 5.

Document History

February 1, 2018
Structural bearings - Part 6: Rocker bearings
This document specifies rules for the design, testing and manufacture of point and line rocker bearings. It is applicable to rocker bearings manufactured from carbon steel or cast steel or cast iron...
April 1, 2004
Structural Bearings - Part 6: Rocker bearings
This part of EN 1337 specifies the requirements for the design and manufacture of rocker bearings. In order to accommodate displacements rocker bearings can be combined with a sliding element in...
NEN-EN 1337-6
November 1, 1994
Structural Bearings - Part 6: Rocker bearings
This part of EN 1337 specifies the requirements for the design and manufacture of rocker bearings. In order to accommodate displacements rocker bearings can be combined with a sliding element in...

References

Advertisement