NEN-EN 13732
Food processing machinery - Bulk milk coolers on farms - Requirements for construction, performance, suitability for use, safety and hygiene
| Organization: | NEN |
| Publication Date: | 1 December 2002 |
| Status: | inactive |
| Page Count: | 65 |
| ICS Code (Livestock buildings, installations and equipment): | 65.040.10 |
| ICS Code (Plants and equipment for the food industry): | 67.260 |
scope:
Specifies requirements for design, construction, performance, suitability for use, safety and hygiene of refrigerated bulk bovine milk tanks and the related methods of test. It applies to refrigerated bulk milk tanks with automatic control intended for installation on farms or at milk collecting points. It only applies to tanks for two milkings (24 h), four milkings (48 h) and six milkings (72 h), in which the cooling takes place totally or partially within the tank.
Document History