NEN-EN 13787
Elastomers for gas pressure regulators and associated safety devices for inlet pressures up to 100 bar
| Organization: | NEN |
| Publication Date: | 1 February 2000 |
| Status: | inactive |
| Page Count: | 11 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Rubber): | 83.060 |
| ICS Code (Seals): | 83.140.50 |
scope:
Specifies the minimum requirements for elastomeric materials intended to be used as static seals, dynamic seals or diaphragms in the gas pressure regulators covered by EN 334 and in the safety devices for gas pressure regulating stations and installations covered by the corresponding European Standards, as well as the relevant test methods to assess these requirements. Applies to elastomeric materials for use with gases of the first and second gas families to EN 437, for inlet pressures less than or equal to 100 bar, and in an operating temperature range between -10 °C, (or -20 °C when applicable), and +60 °C. Also gives some additional characteristics and recommendations for their application likely to be requested for elastomers in the order specifications, and the corresponding test methods. Only applies for type testing.
Document History