NEN-EN 14314

Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification

inactive
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 35
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an operating temperature in the range of approximately - 200 °C to + 120 °C. The products are manufactured in the form of blocks, faced or unfaced, boards, pipe sections, segments and prefabricated ware. This standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulating systems and composite panels; the performance of systems incorporating these products is not covered. This standard does not specify the required level of a given property that shall be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender. Products with a declared thermal conductivity greater than 0,050 W/(m·K) at 10 °C are not covered by this standard. This standard does not cover products for in situ-insulation (blowing or pouring) or products for the insulation of the building structure. This standard does not cover the following acoustical aspects: direct airborne sound insulation and impact noise transmission index.

Document History

December 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
NEN-EN 14313 specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an operating...
May 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
NEN-EN 14313 specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an operating...
February 1, 2013
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
This European Standard specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an...
May 1, 2012
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
A description is not available for this item.
November 1, 2009
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
This European Standard specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an...
August 1, 2005
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
This European Standard specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an...
NEN-EN 14314
February 1, 2002
Thermal insulation products for building equipment and industrial installations - Factory made phenolic foam (PF) products - Specification
This European Standard specifies the requirements for factory made phenolic foam products which are used for the thermal insulation of building equipment and industrial installations with an...
Advertisement