NEN-EN 14303

Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 48
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

This European Standard specifies the requirements for factory made mineral wool products, which are used for the thermal insulation of building equipment and industrial installations with an operating temperature range of approximately 0 °C to + 800 °C. The products are manufactured with or without facings or coatings, in the form of rolls, boards, slabs, mats, felts, quilts, wired mats, lamella mats, bevelled lags and pipe sections. This European Standard describes product characteristics and includes procedures for testing, evaluation of conformity, marking and labelling. Products covered by this standard are also used in prefabricated thermal insulation systems and composite panels; the performance of systems incorporating these products is not covered. This European Standard does not specify the required level of a given property that shall be achieved by a product to demonstrate fitness for purpose in a particular application. The levels required for a given application can be found in regulations and invitations to tender. Products with a declared thermal conductivity greater than 0,065 W/(m·K) at 10 °C are not covered by this standard. This Eurpean Standard does not cover products for in situ insulation (blowing or pouring) or products for the insulation of the building structure. This European Standard does not cover the following acoustical aspects: direct airborne sound insulation and impact noise transmission index. 2 Normative references

Document History

December 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
NEN-EN 14303 specifies the requirements for factory made mineral wool products, which are used for the thermal insulation of building equipment and industrial installations with an operating...
May 1, 2015
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
NEN-EN 14303 specifies the requirements for factory made mineral wool products, which are used for the thermal insulation of building equipment and industrial installations with an operating...
May 1, 2012
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
A description is not available for this item.
November 1, 2009
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
This European Standard specifies the requirements for factory made mineral wool products, which are used for the thermal insulation of building equipment and industrial installations with an...
NEN-EN 14303
July 1, 2005
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
This European Standard specifies the requirements for factory made mineral wool products, which are used for the thermal insulation of building equipment and industrial installations with an...
February 1, 2002
Thermal insulation products for building equipment and industrial installations - Factory made mineral wool (MW) products - Specification
This European Standard specifies the requirements for factory made mineral wool products, which are used for the thermal insulation of building equipment and industrial installations with an...
Advertisement