NEN-EN 14465

Textiles - Upholstery fabrics - Specification and methods of test

active
Organization: NEN
Publication Date: 1 January 2004
Status: active
Page Count: 33
ICS Code (Furniture): 97.140
ICS Code (Textile fabrics): 59.080.30
scope:

This standard specifies a set of properties relevant to the assessment of upholstery fabrics for indoor furniture and the appropriate test methods to determine these properties. It also described a matrix system to express the material properties of an upholstery fabric. This standard applies to upholstery fabrics both in domestic and public use, except when used for the seats of road or railway vehicles, boats or aeroplanes.

Document History

July 1, 2006
Textiles - Upholstery fabrics - Specification and methods of test
A description is not available for this item.
February 1, 2006
Textiles - Upholstery fabrics - Specification and methods of test
A description is not available for this item.
NEN-EN 14465
January 1, 2004
Textiles - Upholstery fabrics - Specification and methods of test
This standard specifies a set of properties relevant to the assessment of upholstery fabrics for indoor furniture and the appropriate test methods to determine these properties. It also described a...
June 1, 2002
Textiel - Bekledingsstoffen - Specificatie en beproevingsmethoden
This standard specifies a set of properties relevant to the assessment of upholstery fabrics for indoor furniture and the appropriate test methods to determine these properties. It also described a...
Advertisement