NEN-EN 14604
Self-contained smoke alarms
| Organization: | NEN |
| Publication Date: | 1 February 2003 |
| Status: | inactive |
| Page Count: | 64 |
| ICS Code (Alarm and warning systems): | 13.320 |
| ICS Code (Fire protection): | 13.220.20 |
scope:
This document specifies requirements, test methods, performance criteria, and manufacturer's instructions for smoke alarms that operate using scattered light, transmitted light or ionization, intended for household or similar residential application. This document includes additional requirements for smoke alarms, which are also suitable for use in leisure accommodation vehicles. For the testing of other types of smoke alarms, or smoke alarms working on different principles, this document should only be used for guidance. Smoke alarms with special features, such as radio interlinking or special characteristics and developed for specific risks, are not covered by this document. This document allows, although it does not require, the inclusion within the smoke alarm of facilities for interconnection with other similar smoke alarms and/or accessories, and for alarm silencing. Where such facilities are included, this document specifies applicable requirements. REMARK: In the originally published standard the DOW was set to January 2006. This date has been changed into July 2008.
Document History