NEN-EN 14617-13

Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
Page Count: 13
ICS Code (Mineral materials and products): 91.100.15
scope:

This test method covers the determination of dc insulation resistance, volume resistance and resistivity, as well as surface resistance and resistivity, and the corresponding electrical conductance and conductivity, of specimens of agglomerated stone products conforming to the definition reported in EN 14618. These products are usually made by stone aggregates bound via either resin and filler or cement and water (paste components) or a mixture of polymer/cement and related addition (such as reinforcing fibres, electrically insulating/conducting fillers, etc.). Resistivity/conductivity may be also used as an indirect measure of some properties of agglomerated stones products (see Annex A).

Document History

May 1, 2013
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
This European Standard covers the determination of DC insulation resistance, surface resistance and resistivity, and the corresponding electrical conductance and conductivity of specimens of...
September 1, 2012
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
This European Standard covers the determination of DC insulation resistance, surface resistance and resistivity, and the corresponding electrical conductance and conductivity of specimens of...
April 1, 2005
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
This test method covers the determination of dc insulation resistance, volume resistance and resistivity, as well as surface resistance and resistivity, and the corresponding electrical conductance...
NEN-EN 14617-13
March 1, 2003
Agglomerated stone - Test methods - Part 13: Determination of electrical resistivity
This test method covers the determination of dc insulation resistance, volume resistance and resistivity, as well as surface resistance and resistivity, and the corresponding electrical conductance...
Advertisement