NEN-EN 1482-2

Fertilizers and liming materials - Sampling and sample preparation - Part 2: Sample preparation

inactive
Organization: NEN
Publication Date: 1 July 2005
Status: inactive
Page Count: 13
ICS Code (Fertilizers): 65.080
scope:

This European Standard specifies methods for the reduction and preparation of samples of fertilizers and liming materials and sets out the requirements for sample preparation reports. It also specifies methods for the preparation of test samples and test portions from laboratory samples of fertilizer for subsequent chemical or physical analysis. It does not cover the preparation of samples for certain physical tests which require test portions of more than 2 kg. It is applicable to all fertilizers.

Document History

October 1, 2023
Fertilizers, liming materials and inhibitors - Sampling and sample preparation - Part 2: General sample preparation provisions
This document specifies methods for the reduction and preparation of samples of fertilizers, liming materials, inhibitors and blends and sets out the requirements for sample preparation reports. It...
February 1, 2007
Fertilizers and liming materials - Sampling and sample preparation - Part 2: Sample preparation
This European Standard specifies methods for the reduction and preparation of samples of fertilizers and liming materials and sets out the requirements for sample preparation reports. It also...
NEN-EN 1482-2
July 1, 2005
Fertilizers and liming materials - Sampling and sample preparation - Part 2: Sample preparation
This European Standard specifies methods for the reduction and preparation of samples of fertilizers and liming materials and sets out the requirements for sample preparation reports. It also...
Advertisement