NEN-EN 15080-15
Extended application of results from fire resistance tests - Part 15: Linear joint seals
| Organization: | NEN |
| Publication Date: | 1 January 2008 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
scope:
The purpose of this document is to provide the principles and guidance for the preparation of extended application documents for linear joint sealing systems tested in accordance with EN 1366-4. The field of the extended application document is additional to the direct field of application given within EN 1366-4 and may be applied to or based on a single test, or a number of tests, which provide the relevant information for the formulation of an extended application.
Document History