NEN-EN 15316-3

Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3: Space distribution systems (DHW, heating and cooling)

inactive
Organization: NEN
Publication Date: 1 October 2014
Status: inactive
Page Count: 39
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Central heating systems): 91.140.10
ICS Code (Water heating equipment): 91.140.65
scope:

NEN-EN 15316-3 covers energy performance calculation of water based distribution systems for space heating, space cooling and domestic hot water. This European Standard deals with the heat flux from the distributed water to the space and the auxiliary energy of the related pumps. The heat flux and the auxiliary energy for pumps can be calculated at any time-step (hour, month and year). The input and output data are mean values of the time step. Instead of calculating the energy performance of water based distribution systems it is also possible to use measurements as long as they are following the timesteps of the whole performance calculation or can divided in those timesteps. Table 1 shows the relative position of this standard within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1:2017.

Document History

June 1, 2017
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 3: Space distribution systems (DHW, heating and cooling), Module M3-6, M4-6, M8-6
NEN-EN 15316-3 covers energy performance calculation of water based distribution systems for space heating, space cooling and domestic hot water. This European Standard deals with the heat flux from...
NEN-EN 15316-3
October 1, 2014
Heating systems and water based cooling systems in buildings - Method for calculation of system energy requirements and system efficiencies - Part 3: Space distribution systems (DHW, heating and cooling)
NEN-EN 15316-3 covers energy performance calculation of water based distribution systems for space heating, space cooling and domestic hot water. This European Standard deals with the heat flux from...
Advertisement