NEN-EN 15365

Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold end method

active, Most Current
Organization: NEN
Publication Date: 1 August 2010
Status: active
Page Count: 21
ICS Code (Advanced ceramics): 81.060.30
scope:

This European Standard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under test conditions that prevent changes to the material as a result of chemical reaction with the test environment. This European Standard applies to continuous ceramic filaments taken from tows, yarns, braids and knittings, which have strains to fracture less than or equal to 5 %.

Document History

NEN-EN 15365
August 1, 2010
Advanced technical ceramics - Mechanical properties of ceramic fibres at high temperature in a non-reactive environment - Determination of creep behaviour by the cold end method
This European Standard specifies the conditions for the determination of the tensile creep deformation and failure behaviour of single filaments of ceramic fibres at high temperature and under test...

References

Advertisement