NEN-EN 15380-5

Railway applications - Classification system for railway vehicles - Part 5: System Breakdown Structure (SBS)

active, Most Current
Organization: NEN
Publication Date: 1 October 2014
Status: active
Page Count: 21
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Technical product documentation): 01.110
scope:

NEN-EN 15380-5 defines the System Breakdown Structure for railway vehicles and their principal associated attributes. This European Standard may also be applied to specific railway vehicles like track machines and snow ploughs. However, while the systems that are common with general railway vehicles are included, the systems which are specific to their work processes are not included in this European Standard. They need to be added for these individual projects.

Document History

NEN-EN 15380-5
October 1, 2014
Railway applications - Classification system for railway vehicles - Part 5: System Breakdown Structure (SBS)
NEN-EN 15380-5 defines the System Breakdown Structure for railway vehicles and their principal associated attributes. This European Standard may also be applied to specific railway vehicles like...
November 1, 2011
Railway applications - Classification system for rail vehicles - Part 5: Systems; System groups - System requirements
NEN-EN 15380-5 defines the System Breakdown Structure for railway vehicles and their principal associated attributes. This European Standard may also be applied to specific railway vehicles like...
Advertisement