NEN-EN 15164

Machines and plants for mining and tooling of natural stone - Safety - Requirements for chain and belt slotting machines

inactive
Organization: NEN
Publication Date: 1 March 2005
Status: inactive
Page Count: 21
ICS Code (Equipment for processing of minerals): 73.120
scope:

This standard applies to chain- or belt-slotting machines to be used in open or underground quarries. Chainor belt-slotting machines are used for cutting marble, granite and other stones loose or at the face. They can be stationary or can be moved on rails during work. This standard deals with slotting machines with electric main motor and equipped with one main sawing head. This European Standard covers only machines for plain cutting (with one axis) and does not cover the difficulties arising from the geomorphology of the stone to be cut. This standard does not deal with noise as a significant hazard. This standard deals with all significant hazards, hazardous situations and events relevant to chain- and beltslotting machines, when they are used as intended and under conditions of misuse which are reasonably foreseeable by the manufacturer (see Clause 4). This European Standard deals with the hazards during transport, commissioning, use and maintenance.

Document History

June 1, 2008
Machines and plants for mining and tooling of natural stone - Safety - Requirements for chain- and belt-slotting machines
This standard applies to chain- or belt-slotting machines to be used in open or underground quarries. Chainor belt-slotting machines are used for cutting marble, granite and other stones loose or at...
NEN-EN 15164
March 1, 2005
Machines and plants for mining and tooling of natural stone - Safety - Requirements for chain and belt slotting machines
This standard applies to chain- or belt-slotting machines to be used in open or underground quarries. Chainor belt-slotting machines are used for cutting marble, granite and other stones loose or at...

References

Advertisement