NEN-EN 15824

Specifications for external renders and internal plasters based on organic binders

inactive
Organization: NEN
Publication Date: 1 November 2015
Status: inactive
Page Count: 21
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

NEN-EN 15824 is applicable to factory-made renders and plasters based on organic binders used for external or internal covering on walls, columns, partitions and ceilings. The products are manufactured in paste form, ready to use, or in powder form. This European Standard is also applicable to renders and plasters with inorganic binders such as silicates, silanes, siloxanes and silicones. Renders and plasters can form the final surface of the structure, textured or not, or they can provide a levelling of the substrate, adequately smooth for subsequent decorative treatments. This European Standard contains definitions and final performance requirements. It includes relevant characteristic categories to designate renders and plasters. This European Standard provides for the assessment and verification of constancy of performance (AVCP) of the product to this European Standard. The marking requirement for products covered by this European Standard is included.

Document History

July 1, 2017
Specifications for external renders and internal plasters based on organic binders
NEN-EN 15824 is applicable to factory-made renders and plasters based on organic binders used for external or internal covering on walls, columns, partitions and ceilings. The products are...
NEN-EN 15824
November 1, 2015
Specifications for external renders and internal plasters based on organic binders
NEN-EN 15824 is applicable to factory-made renders and plasters based on organic binders used for external or internal covering on walls, columns, partitions and ceilings. The products are...
July 1, 2009
Specifications for external renders and internal plasters based on organic binders
This European Standard is applicable to factory-made renders and plasters based on organic binders used for external or internal covering on walls, columns, partitions and ceilings. This European...
August 1, 2008
Specifications for external renders and internal plasters based on organic binders
This European Standard is applicable to factory-made renders and plasters based on organic binders used for external or internal covering on walls, columns, partitions and ceilings. This European...

References

Advertisement