NEN-EN 15811

Agricultural machinery - Fixed guards and interlocked guards with or without guard locking for moving transmission parts

inactive
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 11
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

NEN-EN 15811 specifies the safety requirements and their verification for the design and construction of fixed guards to be opened or removed by the use of a tool and interlocking guards with or without guard locking for moving parts of the power transmission on self-propelled ride-on machines and mounted, semi-mounted or trailed machines used in agriculture. In addition, it specifies the type of information on safe working practices (including residual risks) to be provided by the manufacturer. It deals with the significant hazards (as listed in Annex A), hazardous situations and events relevant for fixed guards to be opened or removed by the use of a tool and interlocking movable guards of moving parts of power transmission used as intended and under the conditions reasonably foreseeable by the manufacturer (see Clause 4 and Clause 5). It is not applicable to guards of moving parts of the power transmission of: - agricultural and forestry tractors, - aircraft and air cushion vehicles used in agriculture, - lawn and garden equipment, or - PTO drive shafts between agricultural and forestry tractors and mounted or towed implements.

Document History

December 1, 2014
Agricultural machinery - Fixed guards and interlocked guards with or without guard locking for moving transmission parts
NEN-EN 15811 specifies the safety requirements and their verification for the design and construction of fixed guards to be opened or removed by the use of a tool and interlocking guards with or...
NEN-EN 15811
May 1, 2014
Agricultural machinery - Fixed guards and interlocked guards with or without guard locking for moving transmission parts
NEN-EN 15811 specifies the safety requirements and their verification for the design and construction of fixed guards to be opened or removed by the use of a tool and interlocking guards with or...
November 1, 2010
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool
A description is not available for this item.
September 1, 2009
Agricultural machinery - Guards for moving parts of power transmission - Guard opening with tool (ISO/TS 28923:2007 modified)
This European Standard gives safety requirements, and the means of verifying them, for the design and construction of guards, only able to be opened with a tool, which are used to guard the moving...

References

Advertisement