NEN-EN 15862

Characterisation of waste - Compliance leaching test - One stage batch leaching test for monoliths at fixed liquid to surface area ration (L/A) for test protions with fixed minimum dimensions

pending, Most Current
Organization: NEN
Publication Date: 1 September 2008
Status: pending
Page Count: 19
ICS Code (Solid wastes): 13.030.10
ICS Code (Wastes in general): 13.030.01
scope:

This European Standard specifies a compliance test for routine testing providing information on the leaching of monolithic waste which can be obtained under the experimental conditions specified hereafter with a single batch leaching test at a specified liquid to surface area ratio (L/A) of 12 (cm3/cm2). It applies to test portion of monolithic waste of regular shape, with a minimum dimension of 40 mm in all directions, obtained e.g. by cutting, coring or moulding. This European Standard has been developed to determine the release of mainly inorganic constituents from wastes. It does not take into account the particular characteristics of organic constituents nor the consequences of microbiological processes in organic degradable wastes. The test procedure specified in this standard produces an eluate which shall subsequently be characterised physically and chemically, according to appropriate standard methods.

Document History

NEN-EN 15862
September 1, 2008
Characterisation of waste - Compliance leaching test - One stage batch leaching test for monoliths at fixed liquid to surface area ration (L/A) for test protions with fixed minimum dimensions
This European Standard specifies a compliance test for routine testing providing information on the leaching of monolithic waste which can be obtained under the experimental conditions specified...
Advertisement