NEN-EN 16158

Animal feeding stuffs - Determination of semduramicin content - Liquid chromatographic method using a tree analytical approach

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 26
ICS Code (Animal feeding stuffs): 65.120
scope:

This European standard specifies a high-performance liquid chromatographic (HPLC) method for the determination of the semduramicin content at authorized level in animal feeding stuffs [2], using mass spectrometry detection or post-column derivatization and (UV)-VIS detection (hereinafter UV detection). This method is applicable to poultry feed. The limit of quantitation is 1,0 mg/kg when mass spectrometry is used for detection and 3,0 mg/kg when the detection is performed by UV with post-column derivatization. Lower limits of quantitation are achievable but this is to be validated by the user. The method allows the discrimination of semduramicin from monensin, salinomycin, narasin, maduramicin and lasalocid.

Document History

March 1, 2012
Animal feeding stuffs - Determination of semduramicin content - Liquid chromatographic method using a "tree" analytical approach
This European standard specifies a high-performance liquid chromatographic (HPLC) method for the determination of the semduramicin content at authorized level in animal feeding stuffs [2], using mass...
NEN-EN 16158
October 1, 2010
Animal feeding stuffs - Determination of semduramicin content - Liquid chromatographic method using a tree analytical approach
This European standard specifies a high-performance liquid chromatographic (HPLC) method for the determination of the semduramicin content at authorized level in animal feeding stuffs [2], using mass...
Advertisement