NEN-EN 16602-70-18

Space product assurance - Preparation, assembly and mounting of RF coaxial cables

inactive
Organization: NEN
Publication Date: 1 October 2013
Status: inactive
Page Count: 43
ICS Code (Space systems and operations): 49.140
ICS Code (On-board equipment and instruments): 49.090
scope:

NEN-EN 16602-70-18 defines the technical requirements and quality assurance provisions for the assembly and mounting of highreliability, radiofrequency (RF) coaxialcable interconnections for use as transmission lines in spacecraft and associated equipment. In general, these assemblies are designed for lowloss, stable operation from the relatively low frequencies through the higher frequencies in the microwave regions. These transmissionline cables should not be confused with lowfrequency cables with conductive sheaths (usually copper braid), which are used in applications where shielding of the centre conductors from the surrounding electrical ambient is required. The interconnection of those shielded cables, not covered by the present standard, is covered in ECSS-Q-ST-70-08. This standard may be tailored for the specific characteristics and constrains of a space project in conformance with ECSS-S-ST-00.

Document History

November 1, 2014
Space product assurance - Preparation, assembly and mounting of RF coaxial cables
NEN-EN 16602-70-18 defines the technical requirements and quality assurance provisions for the assembly and mounting of highreliability, radiofrequency (RF) coaxialcable interconnections for use as...
NEN-EN 16602-70-18
October 1, 2013
Space product assurance - Preparation, assembly and mounting of RF coaxial cables
NEN-EN 16602-70-18 defines the technical requirements and quality assurance provisions for the assembly and mounting of highreliability, radiofrequency (RF) coaxialcable interconnections for use as...
Advertisement