NEN-EN 16798-3

Energy performance of buildings - Ventilation for buildings - Part 3: For non-residential buildings - Performance requirements for ventilation and room-conditioning systems (Modules M5-1, M5-4)

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 60
ICS Code (Ventilation and air-conditioning systems): 91.140.30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

NEN-EN 16798-3 applies to the design, energy performance of buildings and implementation of ventilation, air conditioning and room conditioning systems for non-residential buildings subject to human occupancy, excluding applications like industrial processes. It focuses on the definitions of the various parameters that are relevant for such systems. The guidance for design given in this European Standard and accompanying CEN/TR 16798-4 are mainly applicable to mechanical supply and/or exhaust ventilation systems. Natural ventilation systems or natural parts of hybrid ventilation systems are not covered by this European Standard. Reference is made to the Technical Report for informative guidance on the design of such systems. Applications for residential ventilation are not dealt with in this European Standard. Performance of ventilation systems in residential buildings are dealt with in EN 15665 and CEN/TR 14788. The classification uses different categories. For some values, examples are given and, for requirements, typical ranges with default values are presented. The default values given in this European Standard are not normative as such, and should be used where no other values are specified. Classification should always be appropriate to the type of building and its intended use, and the basis of the classification should be explained if the examples given in the European Standard are not to be used.

Document History

December 1, 2022
Energy performance of buildings - Ventilation for buildings - Part 3: For non-residential buildings - Performance requirements for ventilation and room-conditioning systems (Modules M5-1, M5-4)
This document applies to the design, energy performance of buildings and implementation of ventilation, air conditioning and room conditioning systems for non-residential buildings subject to human...
NEN-EN 16798-3
August 1, 2017
Energy performance of buildings - Ventilation for buildings - Part 3: For non-residential buildings - Performance requirements for ventilation and room-conditioning systems (Modules M5-1, M5-4)
NEN-EN 16798-3 applies to the design, energy performance of buildings and implementation of ventilation, air conditioning and room conditioning systems for non-residential buildings subject to human...
December 1, 2014
Energy performance of buildings - Part 3: Ventilation for non-residential buildings - Performance requirements for ventilation and room-conditioning systems
NEN-EN 16798-3 applies to the design, energy performance of buildings and implementation of ventilation, air conditioning and room conditioning systems for non-residential buildings subject to human...

References

Advertisement