NEN-EN 1965-1

Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate

inactive
Organization: NEN
Publication Date: 1 October 2010
Status: inactive
Page Count: 8
ICS Code (Corrosion of metals): 77.060
ICS Code (Adhesives): 83.180
scope:

This European Standard describes a method to determine the ability of a liquid adhesive to corrode a copper substrate under heat ageing conditions. Temperatures and ageing periods are chosen to ensure the maximum differentiation between the corrosivity of different adhesives and are not intended to represent any particular service condition.

Document History

May 1, 2011
Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate
This European Standard describes a method to determine the ability of a liquid adhesive to corrode a copper substrate under heat ageing conditions. Temperatures and ageing periods are chosen to...
NEN-EN 1965-1
October 1, 2010
Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate
This European Standard describes a method to determine the ability of a liquid adhesive to corrode a copper substrate under heat ageing conditions. Temperatures and ageing periods are chosen to...
May 1, 2001
Structural adhesives - Corrosion - Part 1: Determination and classification of corrosion to a copper substrate
Describes a method to determine the ability of a liquid adhesive to corrode a copper substrate under heat ageing conditions. Temperatures and ageing periods are chosen to ensure the maximum...
Advertisement