NEN-EN 1946-4
Thermal performance of building products and components - Specific criteria for the assessment of laboratories measuring heat transfer properties - Part 4: Measurements by hot box methods
| Organization: | NEN |
| Publication Date: | 1 June 2000 |
| Status: | active |
| Page Count: | 49 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
| ICS Code (Construction materials in general): | 91.100.01 |
scope:
Provides specific technical criteria for the assessment of laboratories to undertake steady-state heat transfer property measurements on products and components using calibrated or guarded hot box apparatus in accordance with EN ISO 8990:1996, including its application to doors and windows in accordance with EN ISO 12567, or using a heat flow meter in a hot box apparatus in accordance with EN 1934:1998.
Document History