NEN-EN 1870-16
Safety of woodworking machines - Circular sawing machines - Part 16: Double mitre sawing machines for V cutting
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Woodworking machines): | 79.120.10 |
scope:
This European Standard specifies all significant hazards, hazardous situations and events as listed in Clause 4 which are relevant to double mitre sawing machines for V-cutting with a maximum cutting capacity (width and height) of ≤ 200 mm, fitted or not with pneumatic systems, hereinafter referred to as the machine, designed to cut solid wood, chipboard, fibreboard or plywood and also these materials where they are covered with plastic laminate or edgings, when they are used as intended and under the conditions foreseen by the manufacturer including reasonably foreseeable misuse. The requirements of this document apply to stationary and displaceable double mitre saw for V-cutting (see 3.3.3 and 3.3.4). The requirements of this document apply to all machines whatever their method of control, e.g. electromechanical and/or electronic.
Document History