NEN-EN 1918-2

Gas infrastructure - Underground gas storage - Part 2: Functional requirements for storage in oil and gas fields

inactive
Organization: NEN
Publication Date: 1 May 2014
Status: inactive
Page Count: 32
ICS Code (Petroleum products and natural gas handling equipment): 75.200
scope:

NEN-EN 1918-2 covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in oil and gas fields up to and including the wellhead. It specifies practices which are safe and environmentally acceptable. For necessary surface facilities for underground gas storage, EN 1918-5 applies. In this context "gas" is any hydrocarbon fuel: - which is in a gaseous state at a temperature of 15 °C and under a pressure of 0,1 MPa (this includes natural gas, compressed natural gas (CNG) and liquefied petroleum gas (LPG). The stored product is also named fluid); - which meets specific quality requirements in order to maintain underground storage integrity, performance, environmental compatibility and fulfils contractual requirements. This European Standard specifies common basic principles for underground gas storage facilities. Users of this European Standard should be aware that more detailed standards and/or codes of practice exist. A non-exhaustive list of relevant standards can be found in Annex A. This European Standard is intended to be applied in association with these national standards and/or codes of practice and does not replace them. In the event of conflicts in terms of more restrictive requirements in the national legislation/regulation with the requirements of this European Standard, the national legislation/regulation takes precedence as illustrated in CEN/TR 13737 (all parts). This European Standard is not intended to be applied retrospectively to existing facilities.

Document History

April 1, 2016
Gas infrastructure - Underground gas storage - Part 2: Functional recommendations for storage in oil and gas fields
NEN-EN 1918-2 covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in oil and gas...
NEN-EN 1918-2
May 1, 2014
Gas infrastructure - Underground gas storage - Part 2: Functional requirements for storage in oil and gas fields
NEN-EN 1918-2 covers the functional recommendations for design, construction, testing, commissioning, operation, maintenance and abandonment of underground gas storage (UGS) facilities in oil and gas...
March 1, 1998
Gas supply systems - Underground gas storage - Part 2: Functional recommendations for storage in oil and gas fields
Specifies procedures and practices which are safe and environmentally acceptable. It covers the funtional recommendations for design, construction, testing, comissioning, operation and maintenance of...
May 1, 1995
Gas supply - Underground gas storage - Part 2: Functional requirements for underground gas storage in oil and gas fields
Specifies procedures and practices which are safe and environmentally acceptable. It covers the funtional recommendations for design, construction, testing, comissioning, operation and maintenance of...
Advertisement