NEN-EN 2346-005
Aerospace series - Cable, electrical, fire resistant - Operating temperatures between -65 °C and 260 °C - Part 005: DW family, single UV laser printable and multicore assembly - Light weight - Product standard
| Organization: | NEN |
| Publication Date: | 1 November 2017 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
NEN-EN 2346-005specifies the characteristics of light weight fire proof, unscreened, electrical cables for use in the on-board electrical systems of aircraft at operating temperature between - 65 °C and 260 °C. This cable has not been demonstrated to be arc resistance at a.c.voltages above 200 V rms (network 115/200 V rms). Single core is UV laser printable in accordance with EN 3838; UV laser markability is not mandatory for multicore cables.
Document History