NEN-EN 3161

Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D ≤ 200 mm, Rm ≥ 930 MPa

active, Most Current
Organization: NEN
Publication Date: 1 September 2007
Status: active
Page Count: 13
ICS Code (Steels): 49.025.10
scope:

This standard specifies the requirements relating to: Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D ≤ 200 mm, Rm ≥ 930 MPa for aerospace applications.

Document History

NEN-EN 3161
September 1, 2007
Aerospace series - Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D ≤ 200 mm, Rm ≥ 930 MPa
This standard specifies the requirements relating to: Steel FE-PM3801 (X5CrNiCu17-4) - Air melted, solution treated and precipitation treated, bar a or D ≤ 200 mm, Rm ≥ 930 MPa for aerospace...
Advertisement