NEN-EN 2997-013
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 013: O-ring seal for jam-nut receptacles - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard specifies the characteristics of O'ring seal for jam-nut receptacles in the family of circular
electrical connectors coupled by threaded ring. It applies to the class defined in Table 2. For the receptacles using these jam-nuts, see EN 2997-004 and EN 2997-006.
Document History
NEN-EN 2997-013
March 1, 2009
Aerospace series - Connectors, electrical, circular, coupled by threaded ring, fire-resistant or non fire-resistant, operating temperatures - 65 °C to 175 °C continuous, 200 °C continuous, 260 °C peak - Part 013: O-ring seal for jam-nut receptacles - Product standard
This standard specifies the characteristics of O’ring seal for jam-nut receptacles in the family of circular
electrical connectors coupled by threaded ring. It applies to the class defined in Table...