NEN-EN 326-2

Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and facory production control

inactive
Organization: NEN
Publication Date: 1 June 2008
Status: inactive
Page Count: 43
ICS Code (Wood-based panels in general): 79.060.01
scope:

This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance with EN 13986 and other relevant product specifications. However, it may also apply, at the option of the manufacturer, to wood-based panels applied for non-construction purposes. This European Standard is not applicable for the assessment of compliance with specifications of panels comprised in consignments. In such cases, EN 326-3 applies. For internal factory production control, if required, methods for the assessment of conformity of batches and of production over longer periods are given. For external control, if required, methods for the initial inspection of a factory and initial type testing of a product, and for the surveillance of the factory production control, are given. In the factory production control small test pieces are used. The statistics of evaluation is based on normal distribution.

Document History

September 1, 2014
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
NEN-EN 326-2+A1 specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance with EN...
January 1, 2014
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
A description is not available for this item.
October 1, 2010
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and factory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
NEN-EN 326-2
June 1, 2008
Wood-based panels - Sampling, cutting and inspection - Part 2: Initial type testing and facory production control
This European Standard specifies methods for internal initial type testing (ITT) and internal factory production control (FPC) as well as external control of wood-based panels for their compliance...
September 1, 2006
Wood-based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
A description is not available for this item.
August 1, 2000
Wood-based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
Specifies methods for both factory production control and external control of conformity of the properties of wood-based panels with the relevant EN specifications. However, it may also apply, at the...
February 1, 1998
Wood-based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
Specifies methods for both factory production control and external control of conformity of the properties of wood-based panels with the relevant EN specifications. However, it may also apply, at the...
December 1, 1995
Wood-based panels - Sampling, cutting and inspection - Part 2: Quality control in the factory
Specifies methods for both factory production control and external control of conformity of the properties of wood-based panels with the relevant EN specifications. However, it may also apply, at the...
Advertisement