NEN-EN 2599

Aerospace series - Strips in aluminium and aluminium alloys - Thickness 0,25 mm≤a≤3,2 mm - Dimensions

active, Most Current
Organization: NEN
Publication Date: 1 July 2001
Status: active
Page Count: 9
ICS Code (Aluminium): 49.025.20
scope:

Specifies the dimensions and tolerances of: Strips in aluminium and aluminium alloys;Thickness 0,25 mm ≤a≤3,2 mm, for aerospace applications.

Document History

NEN-EN 2599
July 1, 2001
Aerospace series - Strips in aluminium and aluminium alloys - Thickness 0,25 mm≤a≤3,2 mm - Dimensions
Specifies the dimensions and tolerances of: Strips in aluminium and aluminium alloys;Thickness 0,25 mm ≤a≤3,2 mm, for aerospace applications.
Advertisement