NEN-EN 3646-006
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 6: Receptacle, hermetic, jam-nut mounting - Product standard
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 May 2006 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This standard defines the characteristics of hermetic jam-nut mounted receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C to 175 °C or 200 °C continuous. It applies to models defined in Table 4. For plugs and protective covers see EN 3646-008 and EN 3646-009 respectively.
Document History
NEN-EN 3646-006
May 1, 2006
Aerospace series - Connectors, electrical, circular, bayonet coupling, operating temperature 175 °C or 200 °C continuous - Part 6: Receptacle, hermetic, jam-nut mounting - Product standard
This standard defines the characteristics of hermetic jam-nut mounted receptacles in the family of bayonet coupling circular connectors, intended for use in an operating temperature range of - 65 °C...