NEN-EN 31

Wash basins - Connecting dimensions

inactive
Organization: NEN
Publication Date: 1 February 2009
Status: inactive
Page Count: 15
ICS Code (Sanitary installations): 91.140.70
scope:

This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture.

Document History

May 1, 2014
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture.
November 1, 2013
Wash basins - Connecting dimensions
A description is not available for this item.
September 1, 2011
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture.
NEN-EN 31
February 1, 2009
Wash basins - Connecting dimensions
This European Standard specifies the connecting dimensions of wash basins in accordance with EN 14688 regardless of materials used for their manufacture.
January 1, 1999
Pedestal wash basins - Connecting dimensions
Specifies the connecting dimensions of pedestal wash basins, regardless of the materials used for their manufacture. This standard does not refer to applications of actual width of less than 530 mm...
September 1, 1995
Pedestal wash basins - Connecting dimensions
Specifies the connecting dimensions of pedestal wash basins, regardless of the materials used for their manufacture. This standard does not refer to applications of actual width of less than 530 mm...
Advertisement