NEN-EN 4058
Aerospace series - Filler rods and filler wires for welding in titanium and titanium alloys - Diameter 0,5 mm ≤ D ≤ 5,0 mm - Dimensions
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 October 2001 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Titanium): | 49.025.30 |
scope:
Specifies the dimensions and tolerances of: Filler rods and filler wires for welding in titanium and titanium alloys. Diameter 0,5mm ≤ D ≤ 5,0 mm for aerospace applications.
Document History
NEN-EN 4058
October 1, 2001
Aerospace series - Filler rods and filler wires for welding in titanium and titanium alloys - Diameter 0,5 mm ≤ D ≤ 5,0 mm - Dimensions
Specifies the dimensions and tolerances of: Filler rods and filler wires for welding in titanium and titanium alloys. Diameter 0,5mm ≤ D ≤ 5,0 mm for aerospace applications.