NEN-EN 4099

Aerospace series - Alumnium alloy AL-P2219-T6 or T62 - Clad sheet and strip - 0,5 mm ≤ a ≤ 6 mm

active, Most Current
Organization: NEN
Publication Date: 1 July 2005
Status: active
Page Count: 10
ICS Code (Aluminium): 49.025.20
scope:

This standard specifies the requirements relating to: Aluminium alloy AL-P2219-T6 or T62 Clad sheet and strip 0,5 mm ≤ a ≤ 6 mm for aerospace application.

Document History

NEN-EN 4099
July 1, 2005
Aerospace series - Alumnium alloy AL-P2219-T6 or T62 - Clad sheet and strip - 0,5 mm ≤ a ≤ 6 mm
This standard specifies the requirements relating to: Aluminium alloy AL-P2219-T6 or T62 Clad sheet and strip 0,5 mm ≤ a ≤ 6 mm for aerospace application.
Advertisement