NEN-EN 4163

Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 °C

inactive
Organization: NEN
Publication Date: 1 November 2009
Status: inactive
Page Count: 13
ICS Code (Screw threads): 49.030.10
scope:

This European Standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated. Classification : 1 100 MPa / 235 °C.

Document History

March 1, 2016
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - Classification: 1 100 MPa (at ambient temperature) / 235 °C
NEN-EN 4163 specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated. Classification:...
NEN-EN 4163
November 1, 2009
Aerospace series - Screws 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated - 1 100 MPa (at ambient temperature) / 235 °C
This European Standard specifies the characteristics of screws, 100° countersunk normal head, offset cruciform recess, coarse tolerance normal shank, long thread, in alloy steel, cadmium plated....
Advertisement