NEN-EN 378-1
Refrigerating systems and heat pumps - Safety and environmental requirements - Part 1: Basic requirements, definitions, classification and selection criteria
| Organization: | NEN |
| Publication Date: | 1 October 2003 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Energy and heat transfer engineering (Vocabularies)): | 01.040.27 |
| ICS Code (Heat pumps): | 27.080 |
| ICS Code (Refrigerating technology): | 27.200 |
scope:
This European Standard specifies the requirements relating to safety of persons and property (but not goods in storage) and the local and global environment for: a) stationary and mobile refrigerating systems of all sizes, including heat; b) secondary cooling or heating systems; c) location of these refrigerating systems. NOTE 1 For secondary heating or cooling systems charged with any refrigerants listed in Annex E the charge limitations of part 1 (Annex C) apply. For refrigerating systems with a limited mass of refrigerant only some of the parts and clauses are applicable. The exceptions are defined in the scope and the clauses of each part of EN 378. This European Standard is not applicable to refrigerating systems with air or water as refrigerant. Systems using refrigerants other than those listed in Annex E are not covered by this European Standard as long as a safety class is not assigned.
Document History