NEN-EN 3818

Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 29
ICS Code (Bolts, screws, studs): 49.030.20
scope:

This standard specifies the characteristics, qualitification and acceptance requirements for bolts with MJ threads in TI-P64001. Classification: 1 100 MPa. It is applicable whenever referenced.

Document History

NEN-EN 3818
January 1, 2006
Aerospace series - Bolts, MJ threads, in titanium alloy TI-P64001 - Strength class: 1 100 MPa (at ambient temperature) - Technical specification
This standard specifies the characteristics, qualitification and acceptance requirements for bolts with MJ threads in TI-P64001. Classification: 1 100 MPa. It is applicable whenever referenced.
March 1, 2003
Aerospace series - Bolts with MJ threads, in titanium alloy TI-P64001 - Classification: 1 100 MPa (at ambient temperature) - Technical specification
This standard specifies the characteristics, qualitification and acceptance requirements for bolts with MJ threads in TI-P64001. Classification: 1 100 MPa. It is applicable whenever referenced.
Advertisement