NEN-EN 46003

Quality systems - Medical devices - Particular requirements for the application of EN ISO 9003

inactive
Organization: NEN
Publication Date: 1 May 1996
Status: inactive
Page Count: 13
ICS Code (Product and company certification. Conformity assessment): 03.120.20
ICS Code (Medical equipment in general): 11.040.01
scope:

Specifies, in conjunction with EN ISO 9003:1994, the quality system requirements for the final inspection and test of medical devices excluding in vitro diagnostic medical devices and active implantable medical devices, and is applicable when a medical device supplier's quality system is assessed in accordance with regulatory requirements.

Document History

September 1, 1999
Quality systems - Medical devices - Particular requirements for the application of EN ISO 9003
Specifies, in conjunction with EN ISO 9003:1994, the quality system requirements for the final inspection and test of medical devices excluding in vitro diagnostic medical devices and active...
NEN-EN 46003
May 1, 1996
Quality systems - Medical devices - Particular requirements for the application of EN ISO 9003
Specifies, in conjunction with EN ISO 9003:1994, the quality system requirements for the final inspection and test of medical devices excluding in vitro diagnostic medical devices and active...

References

Advertisement