NEN-EN 4691-1

Aerospace series - Tie rod with integrated bolts - Part 1: Technical specification

active, Most Current
Organization: NEN
Publication Date: 20 October 2017
Status: active
Page Count: 58
ICS Code (Components for aerospace construction): 49.035
scope:

NEN-EN 4691-1 specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed to withstand static and dynamic loads possible for interior and substructure in the temperature range from - 55 °C to 85 °C. It is applicable whenever referenced. For a complete overview see EN 4691-2.

Document History

NEN-EN 4691-1
October 20, 2017
Aerospace series - Tie rod with integrated bolts - Part 1: Technical specification
NEN-EN 4691-1 specifies the required characteristics, inspection and test methods, qualification and acceptance conditions for rod assemblies with two adjustable ends with integrated bolts, designed...
Advertisement