NEN-EN 4122

Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) /650°C

active, Most Current
Organization: NEN
Publication Date: 1 January 2006
Status: active
Page Count: 13
ICS Code (Nuts): 49.030.30
scope:

This standard specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification : 1 100 MPa / 650 °C.

Document History

NEN-EN 4122
January 1, 2006
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA2601 (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) /650°C
This standard specifies the characteristics of self-locking shank nuts in FE-PA2601, silver plated on thread, for aerospace applications. Classification : 1 100 MPa / 650 °C.
February 1, 2003
Aerospace series - Shank nuts, self-locking, in heat resisting steel FE-PA92HT (A286), silver plated on thread - Classification: 1 100 MPa (at ambient temperature) /650°C
This standard specifies the characteristics of self-locking shank nuts in FE-PA92HT, silver plated on thread, for aerospace applications. Classification : 1 100 MPa / 650 °C.
Advertisement