NEN-EN 50003
Low voltage switchgear and controlgear for industrial use - Dimensions - Fixing holes for motor contactors
| Organization: | NEN |
| Publication Date: | 1 September 1973 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
This standard applies to motor contacters having the following characteristics: rated voltage 380 (415) V three phase alternating current of 50 Hz frequency; a life of one million electrical operations at a rate which can be, for example, 120 operations per hour for category AC3 according to IEC publication 158-1(1970); a power not exceding 11 kW. It is recommended that these regulations should also be applied, when technically possible, the motor having other characteristics.
Document History