NEN-EN 50075

Plugs for household and similar general purposes - Flat non-wirable two-pole plugs 2,5 A 250 V with cord for Class II equipment

inactive
Organization: NEN
Publication Date: 1 July 1994
Status: inactive
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

This standard applies to flat non-rewirable two-pole plugs without earthing contact with a rated voltage of 250 V a.c. and a rated current of 2,5 A, with a cord, for the connection of equipment of Class II, for household and similar purposes, these plugs having no special protection against ingress of water and being intended for indoor use. Plugs complying with this standard are suitable for use at ambient temperatures not normally exceeding 25 ° C, but occasionally reaching 35 °C.

Document History

November 1, 1998
Plugs for household and similar general purposes - Flat non-rewirable plugs, 2,5 A 250 V with cord for Class II equipment
This standard applies to flat non-rewirable two-pole plugs without earthing contact with a rated voltage of 250 V a.c. and a rated current of 2,5 A, with a cord, for the connection of equipment of...
NEN-EN 50075
July 1, 1994
Plugs for household and similar general purposes - Flat non-wirable two-pole plugs 2,5 A 250 V with cord for Class II equipment
This standard applies to flat non-rewirable two-pole plugs without earthing contact with a rated voltage of 250 V a.c. and a rated current of 2,5 A, with a cord, for the connection of equipment of...
Advertisement