NEN-EN 438-3
High-pressure decorative laminates (HPL) - Sheets based on thermosetting resins(usually called laminates) - Part 3: Classification and specifications for laminates less than 2 mm thick intended for bonding to supporting substrates
| Organization: | NEN |
| Publication Date: | 1 June 2002 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Laminated sheets): | 83.140.20 |
scope:
This part of EN 438 applies to laminates less than 2 mm thick normally intended for bonding to supporting substrates to produce HPL composite panels and establishes a classification system for high-pressure decorative laminates according to their performance and main recommended fields of application, including materials with special characteristics, for example formability or defined reaction to fire. This part of EN 438 also specifies requirements for the properties of the various types of laminates covered by this classification system. High-pressure decorative laminates are characterised by their qualities, durability and functional performance. HPL sheets are available in a wide variety of colours, patterns and surface finishes; they are resistant to wear, scratching, impact, moisture, heat and staining; and possess good hygienic and anti-static properties, being easy to clean and maintain. EN 438-2 specifies the methods of test relevant to this part of EN 438. Parts 4, 5, etc. of EN 438 are reserved for special types of HPL materials.
Document History