NEN-EN 50143
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
inactive
| Organization: | NEN |
| Publication Date: | 1 May 1997 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Cables): | 29.060.20 |
scope:
Applies to single core cables of rated voltage Uo/U up to and including 5/1OkV used with electric signs and high-voltage luminous-discharge-t
Document History
April 1, 2009
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
EN 50143 applies to single core cables of rated voltages up to and including 5/10 kV (Uo/U) used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use...
September 1, 2007
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 000 V but not exceeding 10 000 V
EN 50143 applies to single core cables of rated voltages up to and including 5/10 kV (Uo/U) used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use...
July 1, 2003
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
A description is not available for this item.
NEN-EN 50143
May 1, 1997
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Applies to single core cables of rated voltage Uo/U up to and including 5/1OkV used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use in...
April 1, 1996
Cables for signs and luminous-discharge-tube installations operating from a no-load rated output voltage exceeding 1 kV but not exceeding 10 kV
Applies to single core cables of rated voltage Uo/U up to and including 5/1OkV used with electric signs and high-voltage luminous-discharge-tube installations. These cables are for use in...