NEN-EN 50152-3-2

Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3: Measurement, control and protection devices for specific use in a.c. traction systems - Section 2: Single-phase current transformers

inactive
Organization: NEN
Publication Date: 1 November 1996
Status: inactive
Page Count: 10
ICS Code (Low voltage switchgear and controlgear): 29.130.20
ICS Code (Electric traction equipment): 29.280
scope:

Gives particular requirements for single-phase current transformers used in a.c. railway applications, fixed installations. Refers to single-phase current transformers for railway applications on 15 kV, 16 2/3 Hz and 25 kV, 50 Hz overhead lines, these voltages and frequencies being defined in accordance with EN 50163. The main use of these current transformers are: - Measurement - Protection.

Document History

June 1, 2016
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Current transformers
NEN-EN 50152-3-2 is applicable to new current transformers which are: - intended for use in indoor or outdoor fixed installations in tractions systems, and - operated with an a.c. line voltage and...
March 1, 2015
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase current transformers
NEN-EN 50152-3-2 is applicable to new current transformers which are: - intended for use in indoor or outdoor fixed installations in tractions systems, and - operated with an a.c. line voltage and...
March 1, 2001
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3-2: Measurement, control and protection devices for specific use in a.c. traction systems - Single-phase current transformers
Gives particular requirements for single-phase current transformers used in a.c. railway applications, fixed installations. Refers to single-phase current transformers for railway applications on 15...
NEN-EN 50152-3-2
November 1, 1996
Railway applications - Fixed installations - Particular requirements for a.c. switchgear - Part 3: Measurement, control and protection devices for specific use in a.c. traction systems - Section 2: Single-phase current transformers
Gives particular requirements for single-phase current transformers used in a.c. railway applications, fixed installations. Refers to single-phase current transformers for railway applications on 15...
Advertisement