NEN-EN 50173-5
Information technology - Generic cabling systems Part 5: Data centres
| Organization: | NEN |
| Publication Date: | 1 June 2007 |
| Status: | active |
| Page Count: | 37 |
| ICS Code (Lines, connections and circuits): | 33.040.50 |
scope:
This European Standard specifies generic cabling that supports a wide range of communications services for use within a data centre. It covers balanced cabling and optical fibre cabling. This European Standard is based upon and references the requirements of EN 50173-1. This European Standard contains additional requirements that are appropriate to data centres in which the distance over which communications services have to be distributed is the maximum defined for backbone cabling implementations within EN 50173-1. The principles of this European Standard may also be applied to installations that do not fall within this range.
Document History