NEN-EN 50241-2

Specification for open path apparatus for the detection of combustible or toxic gases and vapours - Part 2: Performance requirements for apparatus for the detection of combustible gases

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1999
Status: inactive
Page Count: 10
ICS Code (Electrical and electronic testing): 19.080
ICS Code (Alarm and warning systems): 13.320
scope:

Specifies performance requirements for Group II portable, transportable and fixed apparatus for the detection and measurement of integral concentrations of combustible gas or vapour in air over a defined open path. The apparatus, or parts thereof, may be installed or transported for use in potentially explosive atmospheres. The general requirements and test methods applicable to the apparatus covered by this European Standard are specified in Part 1. This standard concerns apparatus intended to provide measurement or warning of specific combustible gases in air which constitute a potential hazard by virtue of their flammability.

Document History

NEN-EN 50241-2
June 1, 1999
Specification for open path apparatus for the detection of combustible or toxic gases and vapours - Part 2: Performance requirements for apparatus for the detection of combustible gases
Specifies performance requirements for Group II portable, transportable and fixed apparatus for the detection and measurement of integral concentrations of combustible gas or vapour in air over a...
May 1, 1996
Specification for open path apparatus for the detection of gases and vapours - Part 2: Performance requirements for apparatus for the detection of combustible gases
Specifies performance requirements for Group II portable, transportable and fixed apparatus for the detection and measurement of integral concentrations of combustible gas or vapour in air over a...
Advertisement